DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM1S-1212SZ AM1S-1212SZ

Description
Manufacturer: AIMTEC Win Source Part Number: 848458-AM1S-1212SZ Series: AM1S-Z (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 848458-AM1S-1212SZ Series: AM1S-Z (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM1S-1212SZ - 848458-AM1S-1212SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM1S-1212SZ
848458-AM1S-1212SZ
Power Supplies Board Mount DCDC Converters - AM1S-1212SZ 848458-AM1S-1212SZ
Manufacturer: AIMTEC Win Source Part Number: 848458-AM1S-1212SZ Series: AM1S-Z (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 848458-AM1S-1212SZ
Series: AM1S-Z (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: AM1S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 848458-AM1S-1212SZ
Product Name Power Supplies Board Mount DCDC Converters - AM1S-1212SZ
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DC-DC Converters - 1244996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details