DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM1S-0505SZ AM1S-0505SZ

Description
Manufacturer: AIMTEC Win Source Part Number: 845067-AM1S-0505SZ Series: AM1S-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 4.5V - 5.5V Input Package: Tube Package: 4-SIP Module Mounting: Through Hole Family Name: AM1S Categories: Power Supplies - Board Mount Case / Package: 4-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM1S-0505SZ, 2374-AM1S-0505SZ
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 845067-AM1S-0505SZ Series: AM1S-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 4.5V - 5.5V Input Package: Tube Package: 4-SIP Module Mounting: Through Hole Family Name: AM1S Categories: Power Supplies - Board Mount Case / Package: 4-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM1S-0505SZ, 2374-AM1S-0505SZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM1S-0505SZ - 845067-AM1S-0505SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM1S-0505SZ
845067-AM1S-0505SZ
Power Supplies Board Mount DCDC Converters - AM1S-0505SZ 845067-AM1S-0505SZ
Manufacturer: AIMTEC Win Source Part Number: 845067-AM1S-0505SZ Series: AM1S-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 4.5V - 5.5V Input Package: Tube Package: 4-SIP Module Mounting: Through Hole Family Name: AM1S Categories: Power Supplies - Board Mount Case / Package: 4-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 2721-AM1S-0505SZ, 2374-AM1S-0505SZ

Manufacturer: AIMTEC
Win Source Part Number: 845067-AM1S-0505SZ
Series: AM1S-Z (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 4.5V - 5.5V Input
Package: Tube
Package: 4-SIP Module
Mounting: Through Hole
Family Name: AM1S
Categories: Power Supplies - Board Mount
Case / Package: 4-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2721-AM1S-0505SZ, 2374-AM1S-0505SZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 845067-AM1S-0505SZ
Product Name Power Supplies Board Mount DCDC Converters - AM1S-0505SZ
Package Type Other; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC to DC Converter - AAT1230IRN-1-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.1000 amps
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details