DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM1L-0505S-NZ AM1L-0505S-NZ

Description
Manufacturer: AIMTEC Win Source Part Number: 847986-AM1L-0505S-NZ Series: AM1L-NZ (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 847986-AM1L-0505S-NZ Series: AM1L-NZ (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM1L-0505S-NZ - 847986-AM1L-0505S-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM1L-0505S-NZ
847986-AM1L-0505S-NZ
Power Supplies Board Mount DCDC Converters - AM1L-0505S-NZ 847986-AM1L-0505S-NZ
Manufacturer: AIMTEC Win Source Part Number: 847986-AM1L-0505S-NZ Series: AM1L-NZ (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 847986-AM1L-0505S-NZ
Series: AM1L-NZ (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: AM1L
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847986-AM1L-0505S-NZ
Product Name Power Supplies Board Mount DCDC Converters - AM1L-0505S-NZ
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC-DC Converters - 1228096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details