DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM1DR-2405SZ AM1DR-2405SZ

Description
Manufacturer: AIMTEC Win Source Part Number: 860905-AM1DR-2405SZ Series: AM1DR-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input Package: Tube Package: 7-SIP Module, 4 Leads Mounting: Through Hole Family Name: AM1DR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 860905-AM1DR-2405SZ Series: AM1DR-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input Package: Tube Package: 7-SIP Module, 4 Leads Mounting: Through Hole Family Name: AM1DR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM1DR-2405SZ - 860905-AM1DR-2405SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM1DR-2405SZ
860905-AM1DR-2405SZ
Power Supplies Board Mount DCDC Converters - AM1DR-2405SZ 860905-AM1DR-2405SZ
Manufacturer: AIMTEC Win Source Part Number: 860905-AM1DR-2405SZ Series: AM1DR-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input Package: Tube Package: 7-SIP Module, 4 Leads Mounting: Through Hole Family Name: AM1DR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 860905-AM1DR-2405SZ
Series: AM1DR-Z (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input
Package: Tube
Package: 7-SIP Module, 4 Leads
Mounting: Through Hole
Family Name: AM1DR
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 860905-AM1DR-2405SZ
Product Name Power Supplies Board Mount DCDC Converters - AM1DR-2405SZ
Package Type Other; 7-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details