Manufacturer: AIMTEC
Win Source Part Number: 848032-AM1DR-0505S-N
Series: AM1DR-NZ (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: AM1DR
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2374-AM1DR-0505S-NZ,
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 848032-AM1DR-0505S-NZ |
| Product Name | Power Supplies Board Mount DCDC Converters - AM1DR-0505S-NZ |
| Package Type | Other; Tube |