DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM1D-0507SZ AM1D-0507SZ

Description
Manufacturer: AIMTEC Win Source Part Number: 860904-AM1D-0507SZ Series: AM1D-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 7.2V - - - 139mA 4.5V - 5.5V Input Package: Tube Package: 7-SIP Module, 4 Leads Mounting: Through Hole Family Name: AM1D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 860904-AM1D-0507SZ Series: AM1D-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 7.2V - - - 139mA 4.5V - 5.5V Input Package: Tube Package: 7-SIP Module, 4 Leads Mounting: Through Hole Family Name: AM1D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM1D-0507SZ
860904-AM1D-0507SZ
Power Supplies Board Mount DCDC Converters - AM1D-0507SZ 860904-AM1D-0507SZ
Manufacturer: AIMTEC Win Source Part Number: 860904-AM1D-0507SZ Series: AM1D-Z (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 7.2V - - - 139mA 4.5V - 5.5V Input Package: Tube Package: 7-SIP Module, 4 Leads Mounting: Through Hole Family Name: AM1D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 860904-AM1D-0507SZ
Series: AM1D-Z (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 7.2V - - - 139mA 4.5V - 5.5V Input
Package: Tube
Package: 7-SIP Module, 4 Leads
Mounting: Through Hole
Family Name: AM1D
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 860904-AM1D-0507SZ
Product Name Power Supplies Board Mount DCDC Converters - AM1D-0507SZ
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details