DC Components Co., Ltd. Power Supplies Board Mount DCDC Converters - AM1D-0505SH30-NZ AM1D-0505SH30-NZ

Description
Manufacturer: AIMTEC Win Source Part Number: 847814-AM1D-0505SH30 -NZ Series: AM1D-NZ (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: AIMTEC Win Source Part Number: 847814-AM1D-0505SH30 -NZ Series: AM1D-NZ (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AM1D-0505SH30-NZ - 847814-AM1D-0505SH30-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AM1D-0505SH30-NZ
847814-AM1D-0505SH30-NZ
Power Supplies Board Mount DCDC Converters - AM1D-0505SH30-NZ 847814-AM1D-0505SH30-NZ
Manufacturer: AIMTEC Win Source Part Number: 847814-AM1D-0505SH30 -NZ Series: AM1D-NZ (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: AM1D Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: AIMTEC
Win Source Part Number: 847814-AM1D-0505SH30-NZ
Series: AM1D-NZ (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: AM1D
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847814-AM1D-0505SH30-NZ
Product Name Power Supplies Board Mount DCDC Converters - AM1D-0505SH30-NZ
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1226945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Board Mount Modules - AHE2815SF/HBB - 1230845-AHE2815SF/HBB - Win Source Electronics
Specs
Output Voltage 15 volts
IOUT 1.33 amps
Output Power 20 watts
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers