dBmCorp, Inc. Noise Generator CNG-1-26/180

Description
The CNG-1-26/180 is a noise generator from dBM. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Pink noise is a random signal that the generator filters to have an equal amount of energy per octave. Additional Features: C/N, C/No, Eb/No, and C/I modes 1 or 2 independent RF channels Continuous input power monitoring Uninterrupted signal path during calibration cycle IEEE-488.2 interface The dBm CNG-1-26/180 is a complete line of fully automated carrier to noise generators that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated white Gaussian noise. The instrument operates over a wide range of power levels and are compatible with both digital and analog modulation formats. The modular design of the CNG provides one or two totally independent RF channels to allow simplex, diversity or duplex testing. Precise carrier-to-noise (C/N) or carrier to interference (C/I) ratios may be programmed and the CNG will measure the carrier signal and accurately adjust the power of the internal AWGN source to maintain the desired ratio. The dBm CNG-1-26/180 IS available for Cellular, PCS, CATV and SATCOM test applications.
Datasheet
Description
The CNG-1-26/180 is a noise generator from dBM. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Pink noise is a random signal that the generator filters to have an equal amount of energy per octave. Additional Features: C/N, C/No, Eb/No, and C/I modes 1 or 2 independent RF channels Continuous input power monitoring Uninterrupted signal path during calibration cycle IEEE-488.2 interface The dBm CNG-1-26/180 is a complete line of fully automated carrier to noise generators that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated white Gaussian noise. The instrument operates over a wide range of power levels and are compatible with both digital and analog modulation formats. The modular design of the CNG provides one or two totally independent RF channels to allow simplex, diversity or duplex testing. Precise carrier-to-noise (C/N) or carrier to interference (C/I) ratios may be programmed and the CNG will measure the carrier signal and accurately adjust the power of the internal AWGN source to maintain the desired ratio. The dBm CNG-1-26/180 IS available for Cellular, PCS, CATV and SATCOM test applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator CNG-1-26/180
The CNG-1-26/180 is a noise generator from dBM. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Pink noise is a random signal that the generator filters to have an equal amount of energy per octave. Additional Features: C/N, C/No, Eb/No, and C/I modes 1 or 2 independent RF channels Continuous input power monitoring Uninterrupted signal path during calibration cycle IEEE-488.2 interface The dBm CNG-1-26/180 is a complete line of fully automated carrier to noise generators that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated white Gaussian noise. The instrument operates over a wide range of power levels and are compatible with both digital and analog modulation formats. The modular design of the CNG provides one or two totally independent RF channels to allow simplex, diversity or duplex testing. Precise carrier-to-noise (C/N) or carrier to interference (C/I) ratios may be programmed and the CNG will measure the carrier signal and accurately adjust the power of the internal AWGN source to maintain the desired ratio. The dBm CNG-1-26/180 IS available for Cellular, PCS, CATV and SATCOM test applications.

The CNG-1-26/180 is a noise generator from dBM. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Pink noise is a random signal that the generator filters to have an equal amount of energy per octave.

Additional Features:

  • C/N, C/No, Eb/No, and C/I modes
  • 1 or 2 independent RF channels
  • Continuous input power monitoring
  • Uninterrupted signal path during calibration cycle
  • IEEE-488.2 interface

The dBm CNG-1-26/180 is a complete line of fully automated carrier to noise generators that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated white Gaussian noise. The instrument operates over a wide range of power levels and are compatible with both digital and analog modulation formats. The modular design of the CNG provides one or two totally independent RF channels to allow simplex, diversity or duplex testing. Precise carrier-to-noise (C/N) or carrier to interference (C/I) ratios may be programmed and the CNG will measure the carrier signal and accurately adjust the power of the internal AWGN source to maintain the desired ratio. The dBm CNG-1-26/180 IS available for Cellular, PCS, CATV and SATCOM test applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number CNG-1-26/180
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Signal Generator Function - SDG-6000X-IQ - Transcat, Inc.
Specs
Device Type Generator
Generator Type Function; Signal
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details