DBK USA, Inc. Heater, Ptc F-Plate, 225W; Power Rating Dbk HP06-2/24-240

Description
HEATER, PTC F-PLATE, 225W; Power Rating:225W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:75mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 225W; Power Rating:225W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:75mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 225W; Power Rating Dbk - 74M2362 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 225W; Power Rating Dbk
74M2362
Heater, Ptc F-Plate, 225W; Power Rating Dbk 74M2362
HEATER, PTC F-PLATE, 225W; Power Rating:225W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:75mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes

HEATER, PTC F-PLATE, 225W; Power Rating:225W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:75mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 74M2362
Product Name Heater, Ptc F-Plate, 225W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 500.00 kW (1706 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHGM1410 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.01 kW (0.0341 MBH)
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details