DBK USA, Inc. Heater, 200W, 30V, 35X8.8X75Mm; Power Rating Dbk HP06-2/22-24

Description
HEATER, 200W, 30V, 35X8.8X75MM; Power Rating:200W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:HP Series RoHS Compliant: Yes
Description
HEATER, 200W, 30V, 35X8.8X75MM; Power Rating:200W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:HP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heater, 200W, 30V, 35X8.8X75Mm; Power Rating Dbk - 74M2361 - Newark, An Avnet Company
Chicago, IL, United States
Heater, 200W, 30V, 35X8.8X75Mm; Power Rating Dbk
74M2361
Heater, 200W, 30V, 35X8.8X75Mm; Power Rating Dbk 74M2361
HEATER, 200W, 30V, 35X8.8X75MM; Power Rating:200W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:HP Series RoHS Compliant: Yes

HEATER, 200W, 30V, 35X8.8X75MM; Power Rating:200W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:HP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 74M2361
Product Name Heater, 200W, 30V, 35X8.8X75Mm; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 3489002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel / Energy Source Electric
View Details
EKOHEAT Induction Heater - 500/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 500.00 kW (1706 MBH)
View Details
20 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1130M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
View Details