DBK USA, Inc. Heater, Ptc F-Plate, 200W; Power Rating Dbk HP06-2/20-240

Description
HEATER, PTC F-PLATE, 200W; Power Rating:200W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:200W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 200W; Power Rating:200W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:200W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 200W; Power Rating Dbk - 18K6393 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 200W; Power Rating Dbk
18K6393
Heater, Ptc F-Plate, 200W; Power Rating Dbk 18K6393
HEATER, PTC F-PLATE, 200W; Power Rating:200W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:200W; Supply Voltage RoHS Compliant: Yes

HEATER, PTC F-PLATE, 200W; Power Rating:200W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:200W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6393
Product Name Heater, Ptc F-Plate, 200W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Torches - 1857549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type HeatTorch
View Details
EKOHEAT Induction Heater - 300/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 300.00 kW (1024 MBH)
View Details
20 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1140S(B/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details