DBK USA, Inc. Heater, Ptc F-Plate, 145W; Power Rating Dbk HP06-2/13-240

Description
HEATER, PTC F-PLATE, 145W; Power Rating:145W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:145W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 145W; Power Rating:145W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:145W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 145W; Power Rating Dbk - 18K6390 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 145W; Power Rating Dbk
18K6390
Heater, Ptc F-Plate, 145W; Power Rating Dbk 18K6390
HEATER, PTC F-PLATE, 145W; Power Rating:145W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:145W; Supply Voltage RoHS Compliant: Yes

HEATER, PTC F-PLATE, 145W; Power Rating:145W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:145W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6390
Product Name Heater, Ptc F-Plate, 145W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
PTC Heat Conductors - LCH-MX2036 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 428 to 446 F (220 to 230 C)
View Details
Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 150 F (65.56 C)
View Details