DBK USA, Inc. Heater, Ptc Fplate, 110W; Power Rating Dbk HP06-2/11-240

Description
HEATER, PTC FPLATE, 110W; Power Rating:110W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:110W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC FPLATE, 110W; Power Rating:110W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:110W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc Fplate, 110W; Power Rating Dbk - 18K6389 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc Fplate, 110W; Power Rating Dbk
18K6389
Heater, Ptc Fplate, 110W; Power Rating Dbk 18K6389
HEATER, PTC FPLATE, 110W; Power Rating:110W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:110W; Supply Voltage RoHS Compliant: Yes

HEATER, PTC FPLATE, 110W; Power Rating:110W; Supply Voltage:240V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:110W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6389
Product Name Heater, Ptc Fplate, 110W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 75/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF400A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.34 to 0.40 kW (1.14 to 1.36 MBH)
AC Voltage Required 220 to 240 volts
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details