DBK USA, Inc. Heater, Ptc F-Plate, 80W; Power Rating Dbk HP06-2/10-24

Description
HEATER, PTC F-PLATE, 80W; Power Rating:80W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:80W; Supply Voltage DC RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 80W; Power Rating:80W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:80W; Supply Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 80W; Power Rating Dbk - 18K6388 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 80W; Power Rating Dbk
18K6388
Heater, Ptc F-Plate, 80W; Power Rating Dbk 18K6388
HEATER, PTC F-PLATE, 80W; Power Rating:80W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:80W; Supply Voltage DC RoHS Compliant: Yes

HEATER, PTC F-PLATE, 80W; Power Rating:80W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:80W; Supply Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6388
Product Name Heater, Ptc F-Plate, 80W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 75/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHV031039 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.15 kW (0.5118 MBH)
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details