The Heater, PTC F-Plate, 18W (part number 18K6384) is a self-regulating Positive Temperature Coefficient (PTC) heater designed for various applications. It operates on a voltage range of 100-240VAC or 12-24VDC, making it versatile for different power supply configurations. The heater can achieve operating temperatures between 40°C and 290°C, allowing for flexibility in heating requirements. This model does not require a thermostat or thermal cut-out, simplifying installation and operation. It is suitable for use in environments such as electrical switchgear cabinets, CCTV camera housings, telecommunication cabins, refrigeration drip trays, street cabinets, and laboratory equipment. The heater features a compact design with dimensions of 75mm in length, 35mm in width, and 8.3mm in depth, making it easy to integrate into various setups. The product is also RoHS compliant, ensuring it meets environmental standards.
HEATER, PTC F-PLATE, 18W; Power Rating:18W; Supply Voltage:30V; External Width:35mm; External Height:75mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:75mm; Output Power:18W; Supply Voltage DC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | 18K6384 |
| Product Name | Heater, Ptc F-Plate, 18W; Power Rating Dbk |
| Heating Capacity | 0.02 kW (0.0614 MBH) |