HEATER, PTC F-PLATE, 60W; Power Rating:60W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:40mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | 74M2358 |
| Product Name | Heater, Ptc F-Plate, 60W; Power Rating Dbk |
| Heater Type | Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters |