DBK USA, Inc. Heater, Ptc F-Plate, 25W; Power Rating Dbk HP03-1/09-240

Description
HEATER, PTC F-PLATE, 25W; Power Rating:25W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:25W; Supply Voltage AC RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 25W; Power Rating:25W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:25W; Supply Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 25W; Power Rating Dbk - 18K6370 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 25W; Power Rating Dbk
18K6370
Heater, Ptc F-Plate, 25W; Power Rating Dbk 18K6370
HEATER, PTC F-PLATE, 25W; Power Rating:25W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:25W; Supply Voltage AC RoHS Compliant: Yes

HEATER, PTC F-PLATE, 25W; Power Rating:25W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:25W; Supply Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6370
Product Name Heater, Ptc F-Plate, 25W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 2257023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.15 kW (0.5118 MBH)
View Details
EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 4.20 kW (14.33 MBH)
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1080B(S/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
AC Voltage Required 230 to 400 volts
View Details