DBK USA, Inc. Heater, Ptc F-Plate, 30W; Power Rating Dbk HP03-1/08-24

Description
HEATER, PTC F-PLATE, 30W; Power Rating:30W; Supply Voltage:30V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:30W; Supply Voltage DC RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 30W; Power Rating:30W; Supply Voltage:30V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:30W; Supply Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 30W; Power Rating Dbk - 18K6369 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 30W; Power Rating Dbk
18K6369
Heater, Ptc F-Plate, 30W; Power Rating Dbk 18K6369
HEATER, PTC F-PLATE, 30W; Power Rating:30W; Supply Voltage:30V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:30W; Supply Voltage DC RoHS Compliant: Yes

HEATER, PTC F-PLATE, 30W; Power Rating:30W; Supply Voltage:30V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:30W; Supply Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6369
Product Name Heater, Ptc F-Plate, 30W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Heavy Duty Air Heater - HA2 series - Backer Hotwatt Inc.
Specs
Heater Type Air Heater; HeatTorch
Fuel / Energy Source Electric
Heating Capacity 0.38 to 3.00 kW (1.28 to 10.24 MBH)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Fuel / Energy Source Electric
View Details