DBK USA, Inc. Heater, Ptc F-Plate, 15W; Power Rating Dbk HP03-1/05-240

Description
HEATER, PTC F-PLATE, 15W; Power Rating:15W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:15W; Supply Voltage AC RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 15W; Power Rating:15W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:15W; Supply Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 15W; Power Rating Dbk - 18K6367 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 15W; Power Rating Dbk
18K6367
Heater, Ptc F-Plate, 15W; Power Rating Dbk 18K6367
HEATER, PTC F-PLATE, 15W; Power Rating:15W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:15W; Supply Voltage AC RoHS Compliant: Yes

HEATER, PTC F-PLATE, 15W; Power Rating:15W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:60mm; Output Power:15W; Supply Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6367
Product Name Heater, Ptc F-Plate, 15W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 180.00 kW (614 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHG14006 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details