DBK USA, Inc. Heater, Ptc, F-Plate, 15W, 12-30Vdc; Power Rating Dbk HP03-1/04-24

Description
HEATER, PTC, F-PLATE, 15W, 12-30VDC; Power Rating:15W; Supply Voltage:30V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC, F-PLATE, 15W, 12-30VDC; Power Rating:15W; Supply Voltage:30V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc, F-Plate, 15W, 12-30Vdc; Power Rating Dbk - 18K6366 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc, F-Plate, 15W, 12-30Vdc; Power Rating Dbk
18K6366
Heater, Ptc, F-Plate, 15W, 12-30Vdc; Power Rating Dbk 18K6366
HEATER, PTC, F-PLATE, 15W, 12-30VDC; Power Rating:15W; Supply Voltage:30V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

HEATER, PTC, F-PLATE, 15W, 12-30VDC; Power Rating:15W; Supply Voltage:30V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6366
Product Name Heater, Ptc, F-Plate, 15W, 12-30Vdc; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 336742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Temperature 212 F (100 C)
Heating Capacity 0.08 kW (0.2729 MBH)
View Details
EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 500.00 kW (1706 MBH)
View Details
K Series Ultra-High Temperature Ceramic Immersion Heater - K19-2280 - Pelonis Technologies, Inc.
Specs
Heater Type Immersion Heater
AC Voltage Required 110 volts
View Details