DB Unlimited, LLC Alarms, Buzzers, and Sirens TP412812-1

Description
BUZZER PIEZO 12V 41.8MM FLANGE
Request a Quote Datasheet
Description
BUZZER PIEZO 12V 41.8MM FLANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 6010-TP412812-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-TP412812-1-ND
Alarms, Buzzers, and Sirens 6010-TP412812-1-ND
BUZZER PIEZO 12V 41.8MM FLANGE

BUZZER PIEZO 12V 41.8MM FLANGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 6010-TP412812-1-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Frequency 2800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221528P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 36.5 mm (1.44 inch)
View Details
Alarms, Buzzers, and Sirens - Z11261-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details