DB Unlimited, LLC
Alarms, Buzzers, and Sirens
TP393409-1
Description
BUZZER PIEZO 9V 39MM TH
Request a Quote
Email Supplier
Datasheet
Description
BUZZER PIEZO 9V 39MM TH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
6010-TP393409-1-ND |
|
Product Name
|
Alarms, Buzzers, and Sirens |
|
Shape
|
Round
|
|
Terminations
|
PCPins
|
|
Mounting
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Technology
Piezoelectric
Shape
Round
Diameter / Length
23.8 mm (0.9370 inch)
View Details
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details