DB UNLIMITED, LLC
TP224003-2 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
DB Unlimited, LLC
Audio Products - Alarms, Buzzers, and Sirens
TP224003-2
Description
BUZZER PIEZO 3V 22MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 3V 22MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
TP224003-2
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
TP224003-2 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
80 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
Surface,Wall,Panel
Features
Outdoor Rated
Agency Approvals
UL; ULC; CE,UKCA,cUL,UL
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Allen-Bradley / Rockwell Automation
Operating Voltage
120 volts
View Details