DB Unlimited, LLC Alarms, Buzzers, and Sirens TP172009-1

Description
BUZZER PIEZO 9V 17MM TH
Request a Quote Datasheet
Description
BUZZER PIEZO 9V 17MM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 6010-TP172009-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-TP172009-1-ND
Alarms, Buzzers, and Sirens 6010-TP172009-1-ND
BUZZER PIEZO 9V 17MM TH

BUZZER PIEZO 9V 17MM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 6010-TP172009-1-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 276802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzer/ 110dB - QJ0892 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Sound Pressure Level 110 dB
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details