DB Unlimited, LLC Alarms, Buzzers, and Sirens TP164009-2

Description
BUZZER PIEZO 9V 16.8MM TH
Request a Quote Datasheet
Description
BUZZER PIEZO 9V 16.8MM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 6010-TP164009-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-TP164009-2-ND
Alarms, Buzzers, and Sirens 6010-TP164009-2-ND
BUZZER PIEZO 9V 16.8MM TH

BUZZER PIEZO 9V 16.8MM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 6010-TP164009-2-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7542056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Noncontinuous
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details