Buzzers Transducer, Externally Driven Piezo 5V 5mA 4kHz 75dB @ 5V, 10cm Through Hole PC Pins
Buzzers Transducer, Externally Driven Piezo 5V 5mA 4kHz 75dB @ 5V, 10cm Through Hole PC Pins
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2104-TP124005-2CT-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Frequency | 4000 Hz |