Buzzers Transducer, Externally Driven Piezo 3V 3mA 4kHz 65dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 3V 3mA 4kHz 65dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 3V 3mA 4kHz 65dB @ 3V, 10cm Surface Mount Solder Pads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2104-TP094003-1TR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 4000 Hz |
| Sound Pressure Level | 65 dB |