DB Unlimited, LLC Audio Products - Alarms, Buzzers, and Sirens TE102803-1

Description
Win Source Part Number: 1106983-TE102803-1 Category: Audio Products>Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 3.6 V Technology: Electromechanical Frequency: 2.83kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Voltage Range: 3 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Sound Pressure Level (SPL): 93dB @ 3.6V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: DB Unlimited Other Names: 2104-TE102803-1TR,21 04-TE102803-1DKR,210 4-TE102803-1CT
Request a Quote Datasheet
Description
Win Source Part Number: 1106983-TE102803-1 Category: Audio Products>Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 3.6 V Technology: Electromechanical Frequency: 2.83kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Voltage Range: 3 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Sound Pressure Level (SPL): 93dB @ 3.6V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: DB Unlimited Other Names: 2104-TE102803-1TR,21 04-TE102803-1DKR,210 4-TE102803-1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - TE102803-1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
TE102803-1
Audio Products - Alarms, Buzzers, and Sirens TE102803-1
Win Source Part Number: 1106983-TE102803-1 Category: Audio Products>Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 3.6 V Technology: Electromechanical Frequency: 2.83kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Voltage Range: 3 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Sound Pressure Level (SPL): 93dB @ 3.6V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: DB Unlimited Other Names: 2104-TE102803-1TR,21 04-TE102803-1DKR,210 4-TE102803-1CT

Win Source Part Number: 1106983-TE102803-1
Category: Audio Products>Alarms, Buzzers, and Sirens
Termination: Solder Pads
Package: Tape & Reel
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Rated: 3.6 V
Technology: Electromechanical
Frequency: 2.83kHz
Input Type: Zero-Peak Signal
Current - Supply: 100mA
Voltage Range: 3 ~ 4.5V
Port Location: Side
Driver Circuitry: Transducer, Externally Driven
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Sound Pressure Level (SPL): 93dB @ 3.6V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: DB Unlimited
Other Names: 2104-TE102803-1TR,2104-TE102803-1DKR,2104-TE102803-1CT

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 2104-TE102803-1CT-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2104-TE102803-1CT-ND
Alarms, Buzzers, and Sirens 2104-TE102803-1CT-ND
Buzzers Transducer, Externally Driven Electromechanical 3.6V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Electromechanical 3.6V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 2104-TE102803-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2104-TE102803-1DKR-ND
Alarms, Buzzers, and Sirens 2104-TE102803-1DKR-ND
Buzzers Transducer, Externally Driven Electromechanical 3.6V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Electromechanical 3.6V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number TE102803-1 2104-TE102803-1CT-ND
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Frequency 2830 Hz
Sound Pressure Level 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7800703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details