DB Unlimited, LLC Alarms, Buzzers, and Sirens TE092701-3

Description
BUZZER ELECTRO 1.5V 9MM TH
Request a Quote Datasheet
Description
BUZZER ELECTRO 1.5V 9MM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 6010-TE092701-3-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-TE092701-3-ND
Alarms, Buzzers, and Sirens 6010-TE092701-3-ND
BUZZER ELECTRO 1.5V 9MM TH

BUZZER ELECTRO 1.5V 9MM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 6010-TE092701-3-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Frequency 2731 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Piezo Buzzers - 7716951P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details