DB Unlimited, LLC Alarms, Buzzers, and Sirens TE084003-1

Description
BUZZER ELECTRO 3.6V 0.3X0.3 SMD
Request a Quote Datasheet
Description
BUZZER ELECTRO 3.6V 0.3X0.3 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 6010-TE084003-1TR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-TE084003-1TR-ND
Alarms, Buzzers, and Sirens 6010-TE084003-1TR-ND
BUZZER ELECTRO 3.6V 0.3X0.3 SMD

BUZZER ELECTRO 3.6V 0.3X0.3 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 6010-TE084003-1TR-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Frequency 4000 Hz
Sound Pressure Level 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 5358039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details