Buzzers Transducer, Externally Driven Electromechanical 3.6V 90mA 2.67kHz 90dB @ 3.6V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Electromechanical 3.6V 90mA 2.67kHz 90dB @ 3.6V, 10cm Surface Mount Solder Pads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2104-TE082603-2CT-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2670 Hz |
| Sound Pressure Level | 90 dB |