DB Unlimited, LLC Alarms, Buzzers, and Sirens TE044003-4

Description
BUZZER ELECTRO 3V 4X4MM W SMD
Request a Quote Datasheet
Description
BUZZER ELECTRO 3V 4X4MM W SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 6010-TE044003-4-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-TE044003-4-ND
Alarms, Buzzers, and Sirens 6010-TE044003-4-ND
BUZZER ELECTRO 3V 4X4MM W SMD

BUZZER ELECTRO 3V 4X4MM W SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 6010-TE044003-4-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Frequency 4000 Hz
Sound Pressure Level 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 6221348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24.5 mm (0.9646 inch)
View Details
Alarms, Buzzers, and Sirens - Z9713-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details