DB Unlimited, LLC Speakers SW280408-2

Description
8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SW280408-2-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SW280408-2
Speakers & Transducers SW280408-2
Speakers & Transducers Waterproof Spkr 8Ohm Round Flush 0.8-1.2W

Speakers & Transducers Waterproof Spkr 8Ohm Round Flush 0.8-1.2W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SW280408-2-ND SW280408-2
Product Name Speakers Speakers & Transducers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - RMC10WF-8A - MISCO
Specs
Nominal Power 75 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details