DB Unlimited, LLC Speakers SW280408-1

Description
SPEAKER 8OHM 1.5W TOP PORT 90DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1.5W TOP PORT 90DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SW280408-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1.5W TOP PORT 90DB

SPEAKER 8OHM 1.5W TOP PORT 90DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SW280408-1
Speakers & Transducers SW280408-1
Speakers & Transducers Waterproof Spkr 8Ohm Rectangle Lead Wires

Speakers & Transducers Waterproof Spkr 8Ohm Rectangle Lead Wires

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SW280408-1-ND SW280408-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Extra Slim Column Speaker - COLS41 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details