DB Unlimited, LLC Speakers SP400208-1

Description
8 Ohms General Purpose Speaker 5W 230Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SP400208-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 5W 230Hz ~ 20kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 5W 230Hz ~ 20kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SP400208-1-ND
Product Name Speakers
Resonance Frequency 230 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speaker - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Power 15 watts
Impedance 330 to 670 ohms
Frequency Response 280 to 12500 Hz
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Home Audio, Bookshelf Loudspeaker - CS 26 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details