DB Unlimited, LLC Speakers SM310204-1

Description
4 Ohms General Purpose Speaker 2W 240Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 240Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM310204-1-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 2W 240Hz ~ 10kHz Top Round

4 Ohms General Purpose Speaker 2W 240Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SM310204-1-ND
Product Name Speakers
Resonance Frequency 240 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
CF-70 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details