DB Unlimited, LLC Microphones MO094001-1

Description
"MIC COND ANALOG OMNI 0.382""DIA"
Request a Quote Datasheet
Description
"MIC COND ANALOG OMNI 0.382""DIA"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO094001-1-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANALOG OMNI 0.382""DIA"

"MIC COND ANALOG OMNI 0.382""DIA"

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO094001-1
Microphones MO094001-1
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO094001-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO094001-1
Audio Products - Microphones MO094001-1
MIC COND ANALOG OMNI 0.382DIA

MIC COND ANALOG OMNI 0.382DIA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO094001-1-ND MO094001-1 MO094001-1
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details