DB Unlimited, LLC Microphones MO064202-1

Description
"MIC COND ANLG OMNI -42DB 0.236""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -42DB 0.236""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO064202-1-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -42DB 0.236""D"

"MIC COND ANLG OMNI -42DB 0.236""D"

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO064202-1
Microphones MO064202-1
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO064202-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO064202-1
Audio Products - Microphones MO064202-1
MIC COND ANLG OMNI -42DB 0.236D

MIC COND ANLG OMNI -42DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO064202-1-ND MO064202-1 MO064202-1
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details