DB Unlimited, LLC Microphones MO064002-3

Description
"MIC COND ANALOG OMNI 0.236""DIA"
Request a Quote Datasheet
Description
"MIC COND ANALOG OMNI 0.236""DIA"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO064002-3-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANALOG OMNI 0.236""DIA"

"MIC COND ANALOG OMNI 0.236""DIA"

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO064002-3
Microphones MO064002-3
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO064002-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO064002-3
Audio Products - Microphones MO064002-3
MIC COND ANALOG OMNI 0.236DIA

MIC COND ANALOG OMNI 0.236DIA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO064002-3-ND MO064002-3 MO064002-3
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details