DB Unlimited, LLC Microphones MO064002-2

Description
"MIC COND ANLG OMNI -40DB 0.236""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -40DB 0.236""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO064002-2-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -40DB 0.236""D"

"MIC COND ANLG OMNI -40DB 0.236""D"

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO064002-2
Microphones MO064002-2
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO064002-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO064002-2
Audio Products - Microphones MO064002-2
MIC COND ANLG OMNI -40DB 0.236D

MIC COND ANLG OMNI -40DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO064002-2-ND MO064002-2 MO064002-2
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details