DB UNLIMITED, LLC
MO063801-2 -- MICROPHONES
DB Unlimited, LLC
Microphones
MO063801-2
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
MO063801-2 |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
15.85 mV/Pa (109273 mV/psi)
SN Ratio
67 dB
Features
Digital
View Details
2 suppliers
Sensitivity
17.78 mV/Pa (122606 mV/psi)
Impedance
2200 ohms
View Details
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
Thickness / Height
0.0591 inch (1.5 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
SN Ratio
65 dB
Application
Automotive
View Details