DB Unlimited, LLC Microphones MO063602-1

Description
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional () Solder Pads
Request a Quote Datasheet
Description
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional () Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MO063602-1-ND - DigiKey
Thief River Falls, MN, United States
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional () Solder Pads

50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional () Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO063602-1
Microphones MO063602-1
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO063602-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO063602-1
Audio Products - Microphones MO063602-1
MIC COND ANALOG OMNI 0.236DIA

MIC COND ANALOG OMNI 0.236DIA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 2104-MO063602-1-ND MO063602-1 MO063602-1
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details