DB Unlimited, LLC Microphones MO044202-6

Description
"MIC COND ANLG OMNI -42DB 0.157""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -42DB 0.157""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO044202-6-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -42DB 0.157""D"

"MIC COND ANLG OMNI -42DB 0.157""D"

Buy Now Datasheet
Audio Products - Microphones - MO044202-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO044202-6
Audio Products - Microphones MO044202-6
MIC COND ANLG OMNI -42DB 0.157D

MIC COND ANLG OMNI -42DB 0.157D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
MO044202-6
Microphones MO044202-6
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO044202-6-ND MO044202-6 MO044202-6
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details