DB Unlimited, LLC Microphones MO044202-2

Description
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-42dB) PC Pins
Request a Quote Datasheet
Description
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-42dB) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MO044202-2-ND - DigiKey
Thief River Falls, MN, United States
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-42dB) PC Pins

50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-42dB) PC Pins

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO044202-2
Microphones MO044202-2
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO044202-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO044202-2
Audio Products - Microphones MO044202-2
MIC COND ANLG OMNI -42DB 0.157D

MIC COND ANLG OMNI -42DB 0.157D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 2104-MO044202-2-ND MO044202-2 MO044202-2
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details