DB Unlimited, LLC Microphones MO044202-1

Description
"MIC COND ANLG OMNI -42DB 0.157""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -42DB 0.157""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO044202-1-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -42DB 0.157""D"

"MIC COND ANLG OMNI -42DB 0.157""D"

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO044202-1
Microphones MO044202-1
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO044202-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO044202-1
Audio Products - Microphones MO044202-1
MIC COND ANLG OMNI -42DB 0.157D

MIC COND ANLG OMNI -42DB 0.157D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO044202-1-ND MO044202-1 MO044202-1
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers