DB Unlimited, LLC Microphones MO044003-1

Description
"MIC COND ANLG OMNI -40DB 0.177""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -40DB 0.177""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO044003-1-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -40DB 0.177""D"

"MIC COND ANLG OMNI -40DB 0.177""D"

Buy Now Datasheet
Audio Products - Microphones - MO044003-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO044003-1
Audio Products - Microphones MO044003-1
MIC COND ANLG OMNI -40DB 0.177D

MIC COND ANLG OMNI -40DB 0.177D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
MO044003-1
Microphones MO044003-1
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO044003-1-ND MO044003-1 MO044003-1
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers