DB Unlimited, LLC Microphones MO044002-1

Description
100Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-40dB) Solderless (Bullseye)
Request a Quote Datasheet
Description
100Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-40dB) Solderless (Bullseye)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MO044002-1CT-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-40dB) Solderless (Bullseye)

100Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-40dB) Solderless (Bullseye)

Buy Now Datasheet
Microphones - 2104-MO044002-1DKR-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-40dB) Solderless (Bullseye)

100Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-40dB) Solderless (Bullseye)

Buy Now Datasheet
Audio Products - Microphones - MO044002-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO044002-1
Audio Products - Microphones MO044002-1
MIC COND ANLG OMNI -40DB 0.157D

MIC COND ANLG OMNI -40DB 0.157D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
MO044002-1
Microphones MO044002-1
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 2104-MO044002-1CT-ND MO044002-1 MO044002-1
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details