DB Unlimited, LLC Microphones MM034202-15

Description
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads
Request a Quote Datasheet
Description
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MM034202-15CT-ND - DigiKey
Thief River Falls, MN, United States
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads

30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 2104-MM034202-15DKR-ND - DigiKey
Thief River Falls, MN, United States
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads

30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MM034202-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MM034202-15
Audio Products - Microphones MM034202-15
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 2104-MM034202-15CT-ND MM034202-15
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details