DB Unlimited, LLC Audio Products-Microphones MM034202-11

Description
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular
Request a Quote Datasheet
Description
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular

Manufacturer: DB Unlimited
Category: Audio Products-Microphones
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Termination: Solder Pads
Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm)
Height (Max): 0.047" (1.20mm)
Shape: Rectangular

Buy Now Datasheet
Microphones - 2104-MM034202-11DKR-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 2104-MM034202-11CT-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±1dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MM034202-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MM034202-11
Audio Products - Microphones MM034202-11
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 2104-MM034202-11DKR-ND MM034202-11
Product Name Audio Products-Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details