DB Unlimited, LLC Microphones MM033802-9

Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MM033802-9DKR-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 2104-MM033802-9CT-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MM033802-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MM033802-9
Audio Products - Microphones MM033802-9
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 2104-MM033802-9DKR-ND MM033802-9
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details